Wall Industries, Inc. DC to DC Converter DHW48S5-50

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DHW48S5-50 is a 50W DC/DC converter with a 48VDC nominal input range (18-75 VDC) and a 5VDC output, providing up to 10A of output current. It features remote ON/OFF control, trimmable output voltage, and protection against over load, short circuit, over voltage, and over temperature. The converter operates from -40°C to +80°C, achieves up to 91% efficiency, and has 1500VDC isolation. It is encapsulated in a shielded metal case measuring 2.00 x 1.00 x 0.43 inches (50.8 x 25.4 x 11.0 mm) and complies with RoHS and UL 94V-0 standards, as well as CSA/UL/IEC/EN 60950-1 safety approvals and EN55032 Class A conducted EMI limits.

Datasheet Summary
Powered by GS/AI

The DHW48S5-50 is a 50W DC/DC converter with a 48VDC nominal input range (18-75 VDC) and a 5VDC output, providing up to 10A of output current. It features remote ON/OFF control, trimmable output voltage, and protection against over load, short circuit, over voltage, and over temperature. The converter operates from -40°C to +80°C, achieves up to 91% efficiency, and has 1500VDC isolation. It is encapsulated in a shielded metal case measuring 2.00 x 1.00 x 0.43 inches (50.8 x 25.4 x 11.0 mm) and complies with RoHS and UL 94V-0 standards, as well as CSA/UL/IEC/EN 60950-1 safety approvals and EN55032 Class A conducted EMI limits.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - DHW48S5-50 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
DHW48S5-50
DC to DC Converter DHW48S5-50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number DHW48S5-50
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
View Details
Power Supplies Board Mount DCDC Converters - PT4143C - 930943-PT4143C - Win Source Electronics
Specs
Package Type Other; 8-SMD Module, 6 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers