Skyworks Solutions, Inc. Dual Step-Down DC-DC Converter SKY87222

Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides a fixed output voltage of 1.8 V and an adjustable output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 5.0 V. The SKY87222 provides excellent line and load regulation along with high light load efficiency. The Constant On-time control allows for easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is available via EN pins along with a Power Good pin. The SKY87222 has cycle-by-cycle current limit and thermal shutdown to protect against fault conditions. The SKY87222 is available in a Pb-free, low-profile, 17-pin 2.0 mm x 2.5 mm Quad Flat No-Lead (QFN) package, and rated over the -40 ºC to 85 ºC temperature range.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides a fixed output voltage of 1.8 V and an adjustable output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 5.0 V. The SKY87222 provides excellent line and load regulation along with high light load efficiency. The Constant On-time control allows for easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is available via EN pins along with a Power Good pin. The SKY87222 has cycle-by-cycle current limit and thermal shutdown to protect against fault conditions. The SKY87222 is available in a Pb-free, low-profile, 17-pin 2.0 mm x 2.5 mm Quad Flat No-Lead (QFN) package, and rated over the -40 ºC to 85 ºC temperature range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Step-Down DC-DC Converter - SKY87222 - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Step-Down DC-DC Converter
SKY87222
Dual Step-Down DC-DC Converter SKY87222
Please note: this product is being discontinued and is not recommended for new designs. The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides a fixed output voltage of 1.8 V and an adjustable output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 5.0 V. The SKY87222 provides excellent line and load regulation along with high light load efficiency. The Constant On-time control allows for easy loop stabilization with minimal external components while providing fast transient response. Power sequencing is available via EN pins along with a Power Good pin. The SKY87222 has cycle-by-cycle current limit and thermal shutdown to protect against fault conditions. The SKY87222 is available in a Pb-free, low-profile, 17-pin 2.0 mm x 2.5 mm Quad Flat No-Lead (QFN) package, and rated over the -40 ºC to 85 ºC temperature range.

Please note: this product is being discontinued and is not recommended for new designs.
The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides a fixed output voltage of 1.8 V and an adjustable output voltage from 0.6 V to 3.3 V from input voltage ranging from 2.7 V to 5.0 V. The SKY87222 provides excellent line and load regulation along with high light load efficiency.
The Constant On-time control allows for easy loop stabilization with minimal external components while providing fast transient response.
Power sequencing is available via EN pins along with a Power Good pin.
The SKY87222 has cycle-by-cycle current limit and thermal shutdown to protect against fault conditions. The SKY87222 is available in a Pb-free, low-profile, 17-pin 2.0 mm x 2.5 mm Quad Flat No-Lead (QFN) package, and rated over the -40 ºC to 85 ºC temperature range.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category DC-DC Converter Chips
Product Number SKY87222
Product Name Dual Step-Down DC-DC Converter
Package Type Other; QFN,17L
Output Voltage 0.6000 volts
Input Voltage 2.8 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1219IWP-1-5.0-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
900MA Boost DC-DC Converter IC - 739-AAT1210IRN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.2 volts
Input Voltage 5.5 volts
View Details