Texas Instruments Power Supplies Board Mount DCDC Converters - PT4143C PT4143C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930943-PT4143C Series: PT4140 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 18V - 40V Input Package: Tray Package: 8-SMD Module, 6 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: PT4143 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4143C-NDR, -PT4143C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930943-PT4143C Series: PT4140 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 18V - 40V Input Package: Tray Package: 8-SMD Module, 6 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: PT4143 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4143C-NDR, -PT4143C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT4143C - 930943-PT4143C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4143C
930943-PT4143C
Power Supplies Board Mount DCDC Converters - PT4143C 930943-PT4143C
Manufacturer: Texas Instruments Win Source Part Number: 930943-PT4143C Series: PT4140 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 18V - 40V Input Package: Tray Package: 8-SMD Module, 6 Leads Mounting: Surface Mount Part Status: Obsolete Family Name: PT4143 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4143C-NDR, -PT4143C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930943-PT4143C
Series: PT4140 (20W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 1.6A 18V - 40V Input
Package: Tray
Package: 8-SMD Module, 6 Leads
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT4143
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT4143C-NDR, -PT4143C-NDR

Buy Now Datasheet
SMD Isolated 12V 1.6A DC-DC Converter IC - 132-PT4143C - ERSAELECTRONICS PTE. LTD.
Singapore
SMD Isolated 12V 1.6A DC-DC Converter IC
132-PT4143C
SMD Isolated 12V 1.6A DC-DC Converter IC 132-PT4143C
12V 1.6A 20W Isolated DC-DC Converter Module, SMD Product overview: PT4143C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12V, 1.6A, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 12V, 1.6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4143C can be used for catalog matching and distributor lookup.

12V 1.6A 20W Isolated DC-DC Converter Module, SMD Product overview: PT4143C from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 12V, 1.6A, 20W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, Isolated, 12V, 1.6A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4143C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONVERTER DC-DC 12V 1.6A HRZ SMD - 815-PT4143C - Utmel Electronic Limited
Hong Kong, China
CONVERTER DC-DC 12V 1.6A HRZ SMD
815-PT4143C
CONVERTER DC-DC 12V 1.6A HRZ SMD 815-PT4143C
CONVERTER DC-DC 12V 1.6A HRZ SMD

CONVERTER DC-DC 12V 1.6A HRZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 930943-PT4143C 132-PT4143C 815-PT4143C
Product Name Power Supplies Board Mount DCDC Converters - PT4143C SMD Isolated 12V 1.6A DC-DC Converter IC CONVERTER DC-DC 12V 1.6A HRZ SMD
Package Type Other; 8-SMD Module, 6 Leads Other; SMD/SMT Other; 8-SMD Module, 6 Leads
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1086249-PT6211D - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 9 to 38 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1227400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details