Qorvo 40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD ACT4530

Description
Qorvo's ACT4530 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. The product is an improvement over ACT4529 with its QC2.0 compatibility in 12V automotive applications. ACT4530 eliminates the issue with QC2.0 buck converters that try to operate with Vin = 12V to Vout = 12V. The product also supports Apple, Samsung and BC1.2 protocols. ACT4530 also has an optional input pin, PDC, that accepts a tri-state input for USB-PD control. The product filters out non-QC2.0 compatible communication pulses generated by some phones' communication protocols. The product has accurate output current limits under constant current regulation to meet the MFi specification. It provides up to 3.0 A output current at 125 kHz switching frequency. ACT4530 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4530 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown. ACT4530 is available in a SOP-8EP package and requires very few external components for operation.
Request a Quote Datasheet
Description
Qorvo's ACT4530 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. The product is an improvement over ACT4529 with its QC2.0 compatibility in 12V automotive applications. ACT4530 eliminates the issue with QC2.0 buck converters that try to operate with Vin = 12V to Vout = 12V. The product also supports Apple, Samsung and BC1.2 protocols. ACT4530 also has an optional input pin, PDC, that accepts a tri-state input for USB-PD control. The product filters out non-QC2.0 compatible communication pulses generated by some phones' communication protocols. The product has accurate output current limits under constant current regulation to meet the MFi specification. It provides up to 3.0 A output current at 125 kHz switching frequency. ACT4530 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4530 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown. ACT4530 is available in a SOP-8EP package and requires very few external components for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Greensboro, NC, United States
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD
ACT4530
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD ACT4530
Qorvo's ACT4530 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. The product is an improvement over ACT4529 with its QC2.0 compatibility in 12V automotive applications. ACT4530 eliminates the issue with QC2.0 buck converters that try to operate with Vin = 12V to Vout = 12V. The product also supports Apple, Samsung and BC1.2 protocols. ACT4530 also has an optional input pin, PDC, that accepts a tri-state input for USB-PD control. The product filters out non-QC2.0 compatible communication pulses generated by some phones' communication protocols. The product has accurate output current limits under constant current regulation to meet the MFi specification. It provides up to 3.0 A output current at 125 kHz switching frequency. ACT4530 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4530 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown. ACT4530 is available in a SOP-8EP package and requires very few external components for operation.

Qorvo's ACT4530 is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode.

The product is an improvement over ACT4529 with its QC2.0 compatibility in 12V automotive applications. ACT4530 eliminates the issue with QC2.0 buck converters that try to operate with Vin = 12V to Vout = 12V. The product also supports Apple, Samsung and BC1.2 protocols. ACT4530 also has an optional input pin, PDC, that accepts a tri-state input for USB-PD control. The product filters out non-QC2.0 compatible communication pulses generated by some phones' communication protocols.

The product has accurate output current limits under constant current regulation to meet the MFi specification. It provides up to 3.0 A output current at 125 kHz switching frequency. ACT4530 utilizes an adaptive drive technique to achieve good EMI performance while maintaining greater than 90% efficiency at full load for mini-size CLA designs. ACT4530 also has output short circuit protection with hiccup mode. The average output current is reduced to below 6 mA when output is shorted to ground. Other features include output over-voltage protection and thermal shutdown.

ACT4530 is available in a SOP-8EP package and requires very few external components for operation.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT4530
Product Name 40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD
Package Type Other; SOP-8EP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details