Waldom Electronics Specialty Snap Action Switch 35-896-BU

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW/SOLDER TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.22 INCH OVER TRAVEL GC[T] BRAND APPLICABLE STANDARD VDE
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW/SOLDER TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.22 INCH OVER TRAVEL GC[T] BRAND APPLICABLE STANDARD VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Snap Action Switch - 35-896-BU - Waldom Electronics
Rockford, IL, USA
Specialty Snap Action Switch
35-896-BU
Specialty Snap Action Switch 35-896-BU
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL, CSA APPROVAL 125/250/480 VAC, 125/250 VDC VOLTAGE RATING 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING -55 TO 150 DEG C TEMPERATURE RATING SCREW/SOLDER TERMINAL TYPE 13 OZ OPERATING FORCE 0.002 INCH DIFFERENTIAL TRAVEL PLUNGER ACTUATOR/HEAD TYPE 0.02 INCH PRETRAVEL 0.22 INCH OVER TRAVEL GC[T] BRAND APPLICABLE STANDARD VDE
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250/480 VAC, 125/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 125/250/480 VAC, 1/2 AMPERE AT 125 VDC, 1/4 AMPERE AT 250 VDC CURRENT RATING
  • -55 TO 150 DEG C TEMPERATURE RATING
  • SCREW/SOLDER TERMINAL TYPE
  • 13 OZ OPERATING FORCE
  • 0.002 INCH DIFFERENTIAL TRAVEL
  • PLUNGER ACTUATOR/HEAD TYPE
  • 0.02 INCH PRETRAVEL
  • 0.22 INCH OVER TRAVEL
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Snap Action Switches
Product Number 35-896-BU
Product Name Specialty Snap Action Switch
Actuator Style PLUNGER
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.2500 to 20 amps
AC Voltage Rating 125 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Micro Switches - 2326097 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action Switches - K1041966 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details