Aratas America LLC Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components D2F01L-D

Description
MICROSWITCH, SPDT, HING-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPDT, HING-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components - 24C7275 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components
24C7275
Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components 24C7275
MICROSWITCH, SPDT, HING-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

MICROSWITCH, SPDT, HING-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 24C7275
Product Name Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components
Actuator Style Lever Style
Common Size Subminiature; Ultra Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003FR - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details