OTTO Controls U2-037 U2-037

Description
This precision trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 3.0 lbs. to make the first pole, and an additional 5.0 lbs. to actuate the second pole. The U2-037 is dusttight per MIL-PRF-8805 Design 2 and also provide magnetic pulse shielding. The switch features OTTO B3 basic switches per MIL-PRF-8805.
Request a Quote
Description
This precision trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 3.0 lbs. to make the first pole, and an additional 5.0 lbs. to actuate the second pole. The U2-037 is dusttight per MIL-PRF-8805 Design 2 and also provide magnetic pulse shielding. The switch features OTTO B3 basic switches per MIL-PRF-8805.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
U2-037 - U2-037 - OTTO Controls
Carpentersville, IL, United States
U2-037
U2-037
U2-037 U2-037
This precision trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 3.0 lbs. to make the first pole, and an additional 5.0 lbs. to actuate the second pole. The U2-037 is dusttight per MIL-PRF-8805 Design 2 and also provide magnetic pulse shielding. The switch features OTTO B3 basic switches per MIL-PRF-8805.

This precision trigger switch offers two levels of operation with positive detent between levels. The switch has an actuating force of 3.0 lbs. to make the first pole, and an additional 5.0 lbs. to actuate the second pole. The U2-037 is dusttight per MIL-PRF-8805 Design 2 and also provide magnetic pulse shielding. The switch features OTTO B3 basic switches per MIL-PRF-8805.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Snap Action Switches
Product Number U2-037
Product Name U2-037
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details