Cooner Wire Company Extra Flexible PVC Lead Wire NEF 18-41344

Description
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.
Request a Quote
Description
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Chatsworth, CA, USA
Extra Flexible PVC Lead Wire
NEF 18-41344
Extra Flexible PVC Lead Wire NEF 18-41344
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.

Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, resistance wire and other alloy wires. They are available in fine wire and ultra fine wire constructions with a variety of extruded thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire applications, Cooner Wire’s original series’ of Ultra Flexible Hookup Wire excels in applications where superior quality, high flexibility, long flex-life and miniaturization are required.

Supplier's Site

Technical Specifications

  Cooner Wire Company
Product Category Hookup Wires
Product Number NEF 18-41344
Product Name Extra Flexible PVC Lead Wire
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 634 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0140 inch (0.3556 mm)
View Details
Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details