Wakefield-Vette, Inc. Card Guide Accessories 3685589

Description
HANDLE TYPE I 4HP BLACK
Datasheet
Description
HANDLE TYPE I 4HP BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guide Accessories - 3685589 - ODG (Origin Data Global)
Shenzhen, China
Card Guide Accessories
3685589
Card Guide Accessories 3685589
HANDLE TYPE I 4HP BLACK

HANDLE TYPE I 4HP BLACK

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Industrial Enclosures
Product Number 3685589
Product Name Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details