Hammond Manufacturing Company Inc. General Purpose Enclosures 11451PSLA

Description
Hammond 11451PSLA Enclosure
Request a Quote Datasheet
Description
Hammond 11451PSLA Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
3439861
General Purpose Enclosures 3439861
Hammond 11451PSLA Enclosure

Hammond 11451PSLA Enclosure

Supplier's Site
Enclosure, Instrument, Die Cast, Unfinished; Enclosure Type Eddystone - 08WX5393 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Die Cast, Unfinished; Enclosure Type Eddystone
08WX5393
Enclosure, Instrument, Die Cast, Unfinished; Enclosure Type Eddystone 08WX5393
ENCLOSURE, INSTRUMENT, DIE CAST, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:38mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:NaturalRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, DIE CAST, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:38mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 3439861 08WX5393
Product Name General Purpose Enclosures Enclosure, Instrument, Die Cast, Unfinished; Enclosure Type Eddystone
Shape Rectangular
Length 2.09 inch (53 mm) 1.22 inch (30.99 mm)
Width 1.5 inch (38 mm) 1.5 inch (38 mm)
Depth 1.22 inch (31 mm) 1.22 inch (31 mm)
Material Aluminum; Die cast aluminium Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details