Dongguan Sheen Electronic Technology Co., Ltd. High reliability thermal pad for 5G mobile phone SF1000

Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote
Description
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High reliability thermal pad for 5G mobile phone - SF1000 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
High reliability thermal pad for 5G mobile phone
SF1000
High reliability thermal pad for 5G mobile phone SF1000
The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components. ◆ Self-adhesive for easy application and rework. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Exceptional tensile strength and abrasion resistance. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM particles ◆ Control boards ◆ Splitters ◆ Relays

The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K.
◆ Available in various thicknesses from 0.3 to 10.0 mm.
◆ Highly compressible, soft, reducing assembly stress and protecting sensitive and fragile components.
◆ Self-adhesive for easy application and rework.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Exceptional tensile strength and abrasion resistance.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Electric Vehicle Battery Management System
◆ CPU/GPU Chips
◆ Capacitors
◆ Memory/VRAM particles
◆ Control boards
◆ Splitters
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SF1000
Product Name High reliability thermal pad for 5G mobile phone
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 257 F (-50 to 125 C)
Thermal Conductivity 10 W/m-K (5.78 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal silicone pad for CPU heat conduction - SF500 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU - SF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
High quality phase change thermal interface heatsink grease for computer - SP205A-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details