WAGO Optocoupler module 859-739

Description
Optocoupler module; Nominal input voltage: 12 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 12 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-739 - WAGO
Germantown, WI, United States
Optocoupler module
859-739
Optocoupler module 859-739
Optocoupler module; Nominal input voltage: 12 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 12 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-739
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers