WAGO Optocoupler module 859-796

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 859-796 - WAGO
Germantown, WI, United States
Optocoupler module
859-796
Optocoupler module 859-796
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Optocouplers
Product Number 859-796
Product Name Optocoupler module
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details