2-conductor through terminal block; 16 mm²; lateral marker slots; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 16,00 mm²; gray
2-CONDUCTOR THROUGH TERMINAL BLO
2-CONDUCTOR THROUGH TERMINAL BLOCK, 16 MM², LATERAL MARKER SLOTS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, CAGE CLAMP®, 16,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 24-6AWG; No. of Positions:2Positions
| WAGO | DigiKey | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 283-101 | 2946-283-101-ND | 283-101 | 11191515 | 81H5039 |
| Product Name | Through terminal block | Terminal Blocks - Din Rail, Channel | THR.TERM.BLOCK | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 2 Position, 24-6Awg; No. Of Positions Wago |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Current Rating | 76 amps | 76 amps |