4-conductor fuse terminal block; with pivoting fuse holder; and end plate; for 5 x 20 mm miniature metric fuse; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
4-CONDUCTOR FUSE TERMINAL BLOCK;
WAGO 2002-1811 Fuse Terminal Block
WAGO 2002-1811 Fuse Terminal Block
TERMINAL BLOCK, FUSED, 22-12AWG, 5X20MM; No. of Positions:4Positions
4-CONDUCTOR FUSE TERMINAL BLOCK, WITH PIVOTING FUSE HOLDER, AND END PLATE, FOR 5 X 20 MM MINIATURE METRIC FUSE, WITHOUT BLOWN FUSE INDICATION, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®, 2,50 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2002-1811 | 2946-2002-1811-ND | 2788195 | 62R9554 | 18901717 |
| Product Name | Fuse terminal block | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block, Fused, 22-12Awg, 5X20Mm; No. Of Positions Wago | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | ||||
| Termination Options | Push-in CAGE CLAMP ® | Spring Clamp | |||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||||
| Terminal Block Type | Fuse Holder or Fuse Block | Single Feed Through | Fuse Holder or Fuse Block | ||
| Voltage Rating | 275 volts | 250 volts | 250 volts |