WAGO Double-deck terminal block - Through terminal block 2002-2402

Description
4-conductor double deck terminal block; Through/through terminal block; N/L; without marker carrier; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor double deck terminal block; Through/through terminal block; N/L; without marker carrier; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2402
Double-deck terminal block - Through terminal block 2002-2402
4-conductor double deck terminal block; Through/through terminal block; N/L; without marker carrier; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor double deck terminal block; Through/through terminal block; N/L; without marker carrier; Blue conductor entry lower deck; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2402-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2402-ND
4-CONDUCTOR DOUBLE DECK TERMINAL

4-CONDUCTOR DOUBLE DECK TERMINAL

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788283 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788283
DIN Rail Terminal Blocks 2788283
WAGO 2002-2402

WAGO 2002-2402

Supplier's Site
DIN Rail Terminal Blocks - 2788282 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788282
DIN Rail Terminal Blocks 2788282
WAGO 2002-2402

WAGO 2002-2402

Supplier's Site
Terminal Blk/Strip Wiring Dev - 18912394 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18912394
Terminal Blk/Strip Wiring Dev 18912394
TOPJOB®S DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH (N/L); RAIL MOUNT; 4-CONDUCTOR, 5.2 MM WIDE; GRAY. FREE 2 YEAR RADWELL WARRANTY

TOPJOB®S DOUBLE-DECK TERMINAL BLOCK, THROUGH/THROUGH (N/L); RAIL MOUNT; 4-CONDUCTOR, 5.2 MM WIDE; GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2402 2946-2002-2402-ND 2788283 18912394
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details