WAGO Sensor terminal block 2000-5311

Description
3-conductor sensor terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor sensor terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 2000-5311 - WAGO
Germantown, WI, United States
Sensor terminal block
2000-5311
Sensor terminal block 2000-5311
3-conductor sensor terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

3-conductor sensor terminal block; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5311-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5311-ND
3-CONDUCTOR SENSOR TERMINAL BLOC

3-CONDUCTOR SENSOR TERMINAL BLOC

Buy Now Datasheet
DIN Rail Terminal Blocks - 2475815 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475815
DIN Rail Terminal Blocks 2475815
WAGO 2000-5311 Terminal Block

WAGO 2000-5311 Terminal Block

Supplier's Site
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago - 08AC1709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
08AC1709
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago 08AC1709
TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V; No. of Levels:3RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V; No. of Levels:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5311 2946-2000-5311-ND 2475815 08AC1709
Product Name Sensor terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block Three Level
Current Rating 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Ground terminal block - 2000-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2001-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers