WAGO Through terminal block 264-351

Description
4-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 264-351 - WAGO
Germantown, WI, United States
Through terminal block
264-351
Through terminal block 264-351
4-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

4-conductor center terminal block; without push-buttons; 1-pole; 2.5 mm²; CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks Unreviewed - 264-351 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
264-351
Terminal Blocks Unreviewed 264-351
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Specialized - 2946-264-351-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-264-351-ND
Terminal Blocks - Specialized 2946-264-351-ND
4-CONDUCTOR CENTER TERMINAL BLOC

4-CONDUCTOR CENTER TERMINAL BLOC

Buy Now Datasheet
Standard Terminal Blocks - 2710264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2710264
Standard Terminal Blocks 2710264
WAGO 264-351 Terminal Block

WAGO 264-351 Terminal Block

Supplier's Site
Standard Terminal Blocks - 2710263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
2710263
Standard Terminal Blocks 2710263
WAGO 264-351 Terminal Block

WAGO 264-351 Terminal Block

Supplier's Site
Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago - 29K0521 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago
29K0521
Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago 29K0521
TERMINAL BLOCK, 4 POSITION, 28-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, 4 POSITION, 28-12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 264-351 264-351 2946-264-351-ND 2710264 29K0521
Product Name Through terminal block Terminal Blocks Unreviewed Terminal Blocks - Specialized Standard Terminal Blocks Terminal Block, 4 Position, 28-12Awg; No. Of Positions Wago
Mounting Options none Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 800 volts 800 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double potential terminal block - 2000-2141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers