WAGO Through terminal block 2000-1303

Description
3-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; red
Request a Quote Datasheet
Description
3-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2000-1303 - WAGO
Germantown, WI, United States
Through terminal block
2000-1303
Through terminal block 2000-1303
3-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; red

3-conductor through terminal block; 1 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 1,00 mm²; red

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-1303-ND
Terminal Blocks - Din Rail, Channel 2946-2000-1303-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787889 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787889
DIN Rail Terminal Blocks 2787889
WAGO 2000-1303 DIN Rail Terminal Block

WAGO 2000-1303 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2787887 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787887
DIN Rail Terminal Blocks 2787887
WAGO 2000-1303 DIN Rail Terminal Block

WAGO 2000-1303 DIN Rail Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-1303 2946-2000-1303-ND 2787889
Product Name Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts
Current Rating 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers