WAGO Triple-deck terminal block - Through terminal block 2002-3238

Description
Triple-deck terminal block; 6-conductor through terminal block; L; with marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; 6-conductor through terminal block; L; with marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 2002-3238 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
2002-3238
Triple-deck terminal block - Through terminal block 2002-3238
Triple-deck terminal block; 6-conductor through terminal block; L; with marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; 6-conductor through terminal block; L; with marker carrier; suitable for Ex e II applications; internal commoning; conductor entry with violet marking; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2787565 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787565
DIN Rail Terminal Blocks 2787565
WAGO 2002-3238

WAGO 2002-3238

Supplier's Site
DIN Rail Terminal Blocks - 2787564 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787564
DIN Rail Terminal Blocks 2787564
WAGO 2002-3238

WAGO 2002-3238

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3238-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3238-ND
TRIPLE-DECK TERMINAL BLOCK; 6-CO

TRIPLE-DECK TERMINAL BLOCK; 6-CO

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 11177759 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177759
Terminal Blk/Strip Wiring Dev 11177759
TRIPLE-DECK TERMINAL BLOCK, 6-CONDUCTOR THROUGH TERMINAL BLOCK, L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®,. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, 6-CONDUCTOR THROUGH TERMINAL BLOCK, L, WITH MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, INTERNAL COMMONING, CONDUCTOR ENTRY WITH VIOLET MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM², PUSH-IN CAGE CLAMP®,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3238 2787565 2946-2002-3238-ND 11177759
Product Name Triple-deck terminal block - Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts
Current Rating 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Shield terminal block - 2002-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers