WAGO Carrier terminal block for modules and plugs 2002-1661

Description
2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Germantown, WI, United States
Carrier terminal block for modules and plugs
2002-1661
Carrier terminal block for modules and plugs 2002-1661
2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

2-conductor carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1661-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1661-ND
2-CONDUCTOR CARRIER TERMINAL BLO

2-CONDUCTOR CARRIER TERMINAL BLO

Buy Now Datasheet
DIN Rail Terminal Blocks - 2783229 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783229
DIN Rail Terminal Blocks 2783229
WAGO 2002-1661 DIN Rail Terminal Block

WAGO 2002-1661 DIN Rail Terminal Block

Supplier's Site
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago - 62R9553 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago
62R9553
Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago 62R9553
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6.3A; Rated Voltage:250V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 21726012 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
21726012
Terminal Blk/Strip Wiring Dev 21726012
TOPJOBS CARRIER TERMINAL BLOCK, FOR DISCONNECT, FUSE OR COMPONENT PLUG, RAIL MOUNT, 2-CONDUCTOR, 5.2 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

TOPJOBS CARRIER TERMINAL BLOCK, FOR DISCONNECT, FUSE OR COMPONENT PLUG, RAIL MOUNT, 2-CONDUCTOR, 5.2 MM WIDE, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1661 2946-2002-1661-ND 2783229 62R9553 21726012
Product Name Carrier terminal block for modules and plugs Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 22-12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 250 volts
Current Rating 16 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2002-1602 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers