WAGO Through terminal block 262-182

Description
2-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with snap-in mounting feet; 2-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; light gray
Request a Quote Datasheet
Description
2-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with snap-in mounting feet; 2-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 262-182 - WAGO
Germantown, WI, United States
Through terminal block
262-182
Through terminal block 262-182
2-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with snap-in mounting feet; 2-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; light gray

2-conductor terminal strip; without push-buttons; suitable for Ex e II applications; with snap-in mounting feet; 2-pole; for plate thickness 0.6 - 1.2 mm; Fixing hole 3.5 mm Ø; 4 mm²; CAGE CLAMP®; 4,00 mm²; light gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-262-182-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-262-182-ND
Terminal Blocks - Specialized 2946-262-182-ND
2-CONDUCTOR TERMINAL STRIP; SUIT

2-CONDUCTOR TERMINAL STRIP; SUIT

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 262-182 2946-262-182-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options Snap-in foot Direct Mount
Termination Options CAGE CLAMP ® Spring Clamp
Voltage Rating 550 volts
Current Rating 23 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Ground terminal block - 2000-3207 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Sensor terminal block - 2000-5311 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2002-6406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers