WAGO Double-deck terminal block - Through terminal block 2002-2401

Description
4-conductor double deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor double deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Through terminal block - 2002-2401 - WAGO
Germantown, WI, United States
Double-deck terminal block - Through terminal block
2002-2401
Double-deck terminal block - Through terminal block 2002-2401
4-conductor double deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor double deck terminal block; Through/through terminal block; L/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2401-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2401-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2401-ND
4-CONDUCTOR DOUBLE DECK TERMINAL

4-CONDUCTOR DOUBLE DECK TERMINAL

Buy Now Datasheet
DIN Rail Terminal Blocks - 2783239 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783239
DIN Rail Terminal Blocks 2783239
WAGO 2002-2401 DIN Rail Terminal Block

WAGO 2002-2401 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2783238 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2783238
DIN Rail Terminal Blocks 2783238
WAGO 2002-2401 DIN Rail Terminal Block

WAGO 2002-2401 DIN Rail Terminal Block

Supplier's Site
Terminal Blk/Strip Wiring Dev - 18921691 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
18921691
Terminal Blk/Strip Wiring Dev 18921691
TERMINAL BLOCK, 4-CONDUCTOR, DOUBLE DECK, WITHOUT MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 2,50 MM CONNECTION NOMINAL CROSS-SECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 4-CONDUCTOR, DOUBLE DECK, WITHOUT MARKER CARRIER, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, 2,50 MM CONNECTION NOMINAL CROSS-SECTION, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dbl Deck Tb, Din Rail, 4Pos, 12Awg; No. Of Positions Wago - 76R1582 - Newark, An Avnet Company
Chicago, IL, United States
Dbl Deck Tb, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
76R1582
Dbl Deck Tb, Din Rail, 4Pos, 12Awg; No. Of Positions Wago 76R1582
DBL DECK TB, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

DBL DECK TB, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2401 2946-2002-2401-ND 2783239 18921691 76R1582
Product Name Double-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Dbl Deck Tb, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6651-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers