WAGO
Terminal Blocks - Din Rail, Channel
2000-2231
Description
DIN TERM BLOCK
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
DIN TERM BLOCK
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
Terminal Blocks |
|
Product Number
|
2946-2000-2231-ND |
2475813 |
|
Product Name
|
Terminal Blocks - Din Rail, Channel |
DIN Rail Terminal Blocks |
|
Termination Options
|
Spring Clamp
|
|
|
Terminal Block Type
|
Dual level
|
|
|
North American
|
16 to 24 AWG
|
16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
PCB
Termination Options
PCB
View Details
2 suppliers
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Mounting Options
PCB
Termination Options
Solder
Features
Latches
View Details