WAGO Sensor supply terminal block 2000-5457/1102-953

Description
4-conductor sensor supply terminal block; LED (green); Power supply from control panel side; with ground contact; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet
Description
4-conductor sensor supply terminal block; LED (green); Power supply from control panel side; with ground contact; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor supply terminal block - 2000-5457/1102-953 - WAGO
Germantown, WI, United States
Sensor supply terminal block
2000-5457/1102-953
Sensor supply terminal block 2000-5457/1102-953
4-conductor sensor supply terminal block; LED (green); Power supply from control panel side; with ground contact; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange

4-conductor sensor supply terminal block; LED (green); Power supply from control panel side; with ground contact; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; orange

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788015 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788015
DIN Rail Terminal Blocks 2788015
WAGO 2000-5457/1102-953

WAGO 2000-5457/1102-953

Supplier's Site
DIN Rail Terminal Blocks - 2788014 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788014
DIN Rail Terminal Blocks 2788014
WAGO 2000-5457/1102-953

WAGO 2000-5457/1102-953

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2000-5457/1102-953-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5457/1102-953-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5457/1102-953-ND
4-CONDUCTOR SENSOR SUPPLY TERMIN

4-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago - 08AC1734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
08AC1734
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago 08AC1734
TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:28A; Rated Voltage:250V; No. of Levels:4 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:28A; Rated Voltage:250V; No. of Levels:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5457/1102-953 2788015 2946-2000-5457/1102-953-ND 08AC1734
Product Name Sensor supply terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Current Rating 28 amps 28 amps
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2001-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Through terminal block - 2001-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers