WAGO Strain Relief Housing; Orange Wago 232-640

Description
Strain relief housing; orange
Description
Strain relief housing; orange

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Housing; Orange Wago - 28K8979 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Housing; Orange Wago
28K8979
Strain Relief Housing; Orange Wago 28K8979
Strain relief housing; orange

Strain relief housing; orange

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28K8979
Product Name Strain Relief Housing; Orange Wago
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details