Altech Corp. Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range 5306007

Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.
Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range - 70074507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range
70074507
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range 70074507
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074507
Product Name Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-6 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range - 70074522 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details