TE Connectivity Connector Strain Relief 5206478-1

Description
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 5 - 21 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Strain Relief Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 5 - 21 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Strain Relief Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5206478-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5206478-1
Connector Strain Relief 5206478-1
Body Features Cable Exit Angle (DEG) : 45, 180 Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 5 - 21 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Strain Relief Kit

Body Features


  • Cable Exit Angle (DEG) : 45, 180
  • Primary Product Material : Polypropylene

Dimensions


  • Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 5 - 21

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Strain Relief Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5206478-1
Product Name Connector Strain Relief
Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 120623-1 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
Length 4 inch (102 mm)
View Details
Connector Strain Relief - 207467-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745854-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details