Interpower Terminal Block for 5-Wire Cable 82010071

Description
Terminal Block Part Number: 82010071 VDE Rated Current: 57A/EN60998; 32A/EN60598 VDE Voltage: 500V UR Rated Current: 40A UR Voltage: 300V CSA Rated Current: 55A CSA Voltage: 300V Max. Ambient Temp: 85°ºC Oper.Temp. Range: -35°ºC to +100°ºC Short Term Temp.: 160°ºC Material: Polyamide 6 Color: Natural Flammability: UL 94 V-2 Contact Material: Plated Brass Number of Cond.: 5 VDE Wire Size: 4.0mm° to 6.0mm° UR Wire Size: 18AWG to 10AWG CSA Wire Size: 18AWG to 8AWG Wire Strip Length: 8-8.5mm Screw Size : M4 Torque: 1.2Nm Fixing Hole Dia.: 4.3mm Accessory: no REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895a
Request a Quote Datasheet
Description
Terminal Block Part Number: 82010071 VDE Rated Current: 57A/EN60998; 32A/EN60598 VDE Voltage: 500V UR Rated Current: 40A UR Voltage: 300V CSA Rated Current: 55A CSA Voltage: 300V Max. Ambient Temp: 85°ºC Oper.Temp. Range: -35°ºC to +100°ºC Short Term Temp.: 160°ºC Material: Polyamide 6 Color: Natural Flammability: UL 94 V-2 Contact Material: Plated Brass Number of Cond.: 5 VDE Wire Size: 4.0mm° to 6.0mm° UR Wire Size: 18AWG to 10AWG CSA Wire Size: 18AWG to 8AWG Wire Strip Length: 8-8.5mm Screw Size : M4 Torque: 1.2Nm Fixing Hole Dia.: 4.3mm Accessory: no REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895a
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Oskaloosa, IA, United States
Terminal Block for 5-Wire Cable
82010071
Terminal Block for 5-Wire Cable 82010071
Terminal Block Part Number: 82010071 VDE Rated Current: 57A/EN60998; 32A/EN60598 VDE Voltage: 500V UR Rated Current: 40A UR Voltage: 300V CSA Rated Current: 55A CSA Voltage: 300V Max. Ambient Temp: 85°ºC Oper.Temp. Range: -35°ºC to +100°ºC Short Term Temp.: 160°ºC Material: Polyamide 6 Color: Natural Flammability: UL 94 V-2 Contact Material: Plated Brass Number of Cond.: 5 VDE Wire Size: 4.0mm° to 6.0mm° UR Wire Size: 18AWG to 10AWG CSA Wire Size: 18AWG to 8AWG Wire Strip Length: 8-8.5mm Screw Size : M4 Torque: 1.2Nm Fixing Hole Dia.: 4.3mm Accessory: no REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9 f59-5106ffde895a

Terminal Block Part Number: 82010071

VDE Rated Current: 57A/EN60998; 32A/EN60598

VDE Voltage: 500V

UR Rated Current: 40A

UR Voltage: 300V

CSA Rated Current: 55A

CSA Voltage: 300V

Max. Ambient Temp: 85°ºC

Oper.Temp. Range: -35°ºC to +100°ºC

Short Term Temp.: 160°ºC

Material: Polyamide 6

Color: Natural

Flammability: UL 94 V-2

Contact Material: Plated Brass

Number of Cond.: 5

VDE Wire Size: 4.0mm° to 6.0mm°

UR Wire Size: 18AWG to 10AWG

CSA Wire Size: 18AWG to 8AWG

Wire Strip Length: 8-8.5mm

Screw Size : M4

Torque: 1.2Nm

Fixing Hole Dia.: 4.3mm

Accessory: no

REMARKS: Shatter-proof, asbestos and halogen free, corrosion-proof, resistant against weather, ozone, UV radiation, solvents, oils, and fats. For flexible, rigid, or solid conductors. EU REACH:SCIP number 4eb3189f-aa41-4d97-9f59-5106ffde895a

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Terminal Blocks
Product Number 82010071
Product Name Terminal Block for 5-Wire Cable
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details