Finder S.p.A. con unico socio Type 92.33 - Panel mount solder socket 9233

Description
Type 92.33 Panel mount solder socket with M3 screw. For use with Type 62.31, 62.32 an 62.33 relays. Accessories – Metal retaining clip (supplied with the socket – SMA packaging code) Type 092.54 Features include: – Nominal rating 10 A – 250 V – Dielectric strength 2 kV AC – Protection category IP 20 – Ambient temperature ° C -40 … + 70
Request a Quote
Description
Type 92.33 Panel mount solder socket with M3 screw. For use with Type 62.31, 62.32 an 62.33 relays. Accessories – Metal retaining clip (supplied with the socket – SMA packaging code) Type 092.54 Features include: – Nominal rating 10 A – 250 V – Dielectric strength 2 kV AC – Protection category IP 20 – Ambient temperature ° C -40 … + 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type 92.33 - Panel mount solder socket - 9233 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 92.33 - Panel mount solder socket
9233
Type 92.33 - Panel mount solder socket 9233
Type 92.33 Panel mount solder socket with M3 screw. For use with Type 62.31, 62.32 an 62.33 relays. Accessories – Metal retaining clip (supplied with the socket – SMA packaging code) Type 092.54 Features include: – Nominal rating 10 A – 250 V – Dielectric strength 2 kV AC – Protection category IP 20 – Ambient temperature ° C -40 … + 70

Type 92.33 Panel mount solder socket with M3 screw. For use with Type 62.31, 62.32 an 62.33 relays.

Accessories
– Metal retaining clip (supplied with the socket – SMA packaging code) Type 092.54

Features include:

– Nominal rating 10 A – 250 V
– Dielectric strength 2 kV AC
– Protection category IP 20
– Ambient temperature ° C -40 … + 70

Supplier's Site

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Terminal Blocks
Product Number 9233
Product Name Type 92.33 - Panel mount solder socket
Mounting Options Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details