Keystone Electronics Corp. Thru-Hole Turret Terminal Board 15412

Description
Part Number: 15412 # of Terminals: 24 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4]
Request a Quote
Description
Part Number: 15412 # of Terminals: 24 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are designed for printed circuit board mounting with brass terminals tin-plated to MIL-T-10727. The part 15412 is configured for 12 terminals, with a length of 3.093 inches (78.6 mm), a width of 1.000 inch (25.4 mm), and a terminal spacing of 0.218 inch (5.6 mm). The board material is paper base electrical (PBE), compliant with MIL-I-24768/20, and rated to a maximum temperature of 250°F (121°C). Terminals are staked in all mounting holes except the end ones. A 0.125 inch (3.2 mm) diameter through-hole pattern accommodates mounting.

Datasheet Summary
Powered by GS/AI

Thru-hole turret terminal boards are designed for printed circuit board mounting with brass terminals tin-plated to MIL-T-10727. The part 15412 is configured for 12 terminals, with a length of 3.093 inches (78.6 mm), a width of 1.000 inch (25.4 mm), and a terminal spacing of 0.218 inch (5.6 mm). The board material is paper base electrical (PBE), compliant with MIL-I-24768/20, and rated to a maximum temperature of 250°F (121°C). Terminals are staked in all mounting holes except the end ones. A 0.125 inch (3.2 mm) diameter through-hole pattern accommodates mounting.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Turret Terminal Board - 15412 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Turret Terminal Board
15412
Thru-Hole Turret Terminal Board 15412
Part Number: 15412 # of Terminals: 24 Length: 3.093 [78.6] Material: Phenolic, XP Terminal Type: Turret - 1562 Width: 1.000 [25.4]

Part Number: 15412

  • # of Terminals: 24
  • Length: 3.093 [78.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1562
  • Width: 1.000 [25.4]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15412
Product Name Thru-Hole Turret Terminal Board
Termination Options Turret - 1562
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7778-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15069 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
View Details
Terminals - Screw Connectors - 36-7698-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Double Turret Terminal Board - 15542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 24
Body Material Glass Epoxy
View Details