WAGO Through terminal block 2010-1301

Description
3-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet
Description
3-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2010-1301 - WAGO
Germantown, WI, United States
Through terminal block
2010-1301
Through terminal block 2010-1301
3-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray

3-conductor through terminal block; 10 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 10,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2010-1301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2010-1301-ND
Terminal Blocks - Din Rail, Channel 2946-2010-1301-ND
3-CONDUCTOR THROUGH TERMINAL BLO

3-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
Terminal Blocks Unreviewed - 2010-1301 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
2010-1301
Terminal Blocks Unreviewed 2010-1301
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
DIN Rail Terminal Blocks - 2475846 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475846
DIN Rail Terminal Blocks 2475846
WAGO 2010-1301

WAGO 2010-1301

Supplier's Site
Terminal Block, Din Rail, 3 Position, 20-6Awg; No. Of Positions Wago - 28K2042 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 20-6Awg; No. Of Positions Wago
28K2042
Terminal Block, Din Rail, 3 Position, 20-6Awg; No. Of Positions Wago 28K2042
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-6AWG; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 20-6AWG; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:57A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11172178 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11172178
Terminal Blk/Strip Wiring Dev 11172178
TERMINAL BLOCK, 3 WAY, 57 AMP, 600 V, 20-8 AWG, PUSH IN CAGE CLAMP, GRAY, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 3 WAY, 57 AMP, 600 V, 20-8 AWG, PUSH IN CAGE CLAMP, GRAY, DIN RAIL MOUNT, -60 TO +105 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2010-1301 2946-2010-1301-ND 2010-1301 2475846 28K2042 11172178
Product Name Through terminal block Terminal Blocks - Din Rail, Channel Terminal Blocks Unreviewed DIN Rail Terminal Blocks Terminal Block, Din Rail, 3 Position, 20-6Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 57 amps 57 amps 57 amps
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - 2002-3208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers