WAGO Sensor terminal block 2000-5417

Description
4-conductor sensor terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet
Description
4-conductor sensor terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor terminal block - 2000-5417 - WAGO
Germantown, WI, United States
Sensor terminal block
2000-5417
Sensor terminal block 2000-5417
4-conductor sensor terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

4-conductor sensor terminal block; with ground contact; with colored conductor entries; 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5417-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5417-ND
4-CONDUCTOR SENSOR TERMINAL BLOC

4-CONDUCTOR SENSOR TERMINAL BLOC

Buy Now Datasheet
DIN Rail Terminal Blocks - 2788006 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788006
DIN Rail Terminal Blocks 2788006
WAGO 2000-5417 DIN Rail Terminal Block

WAGO 2000-5417 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788004 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788004
DIN Rail Terminal Blocks 2788004
WAGO 2000-5417 DIN Rail Terminal Block

WAGO 2000-5417 DIN Rail Terminal Block

Supplier's Site
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago - 08AC1731 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
08AC1731
Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago 08AC1731
TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 10POS, 16AWG; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5417 2946-2000-5417-ND 2788006 08AC1731
Product Name Sensor terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 10Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block
Current Rating 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Specs
Termination Options Clamp
Approvals RoHS Compliant
Contacts Pitch 5.20 mm (0.20 inches)
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers