WAGO Through terminal block 2002-1405

Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; black
Request a Quote Datasheet
Description
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2002-1405 - WAGO
Germantown, WI, United States
Through terminal block
2002-1405
Through terminal block 2002-1405
4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; black

4-conductor through terminal block; 2.5 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; black

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788133 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788133
DIN Rail Terminal Blocks 2788133
WAGO 2002-1405 DIN Rail Terminal Block

WAGO 2002-1405 DIN Rail Terminal Block

Supplier's Site
DIN Rail Terminal Blocks - 2788135 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788135
DIN Rail Terminal Blocks 2788135
WAGO 2002-1405 DIN Rail Terminal Block

WAGO 2002-1405 DIN Rail Terminal Block

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-1405-ND
Terminal Blocks - Din Rail, Channel 2946-2002-1405-ND
4-CONDUCTOR THROUGH TERMINAL BLO

4-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
4 CONDUCTOR RL MTD TRM BL - 2002-1405 - Heilind Electronics, Inc.
Wilmington, MA, United States
4 CONDUCTOR RL MTD TRM BL
2002-1405
4 CONDUCTOR RL MTD TRM BL 2002-1405
4 CONDUCTOR RL MTD TRM BL

4 CONDUCTOR RL MTD TRM BL

Buy Now
Terminal Blk/Strip Wiring Dev - 25489195 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
25489195
Terminal Blk/Strip Wiring Dev 25489195
TERMINAL BLOCK, TOPJOB®S FEEDTHROUGH, RAIL MOUNT, 3-CONDUCTOR, 5.2 MM WIDE, BLACK. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, TOPJOB®S FEEDTHROUGH, RAIL MOUNT, 3-CONDUCTOR, 5.2 MM WIDE, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago - 51T1809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
51T1809
Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago 51T1809
TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 12AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-1405 2788133 2946-2002-1405-ND 2002-1405 25489195 51T1809
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel 4 CONDUCTOR RL MTD TRM BL Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 4Pos, 12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4111 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers