WAGO Triple-deck terminal block - Through terminal block 2002-3201

Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Germantown, WI, United States
Triple-deck terminal block - Through terminal block
2002-3201
Triple-deck terminal block - Through terminal block 2002-3201
Triple-deck terminal block; Through/through/thro ugh terminal block; L/L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Triple-deck terminal block; Through/through/through terminal block; L/L/L; without marker carrier; suitable for Ex e II applications; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-3201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-3201-ND
Terminal Blocks - Din Rail, Channel 2946-2002-3201-ND
TRIPLE-DECK TERMINAL BLOCK; THRO

TRIPLE-DECK TERMINAL BLOCK; THRO

Buy Now Datasheet
DIN Rail Terminal Blocks - 5076973 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076973
DIN Rail Terminal Blocks 5076973
WAGO 2002-3201

WAGO 2002-3201

Supplier's Site
TOPJOB S TRIDECK TB L/L/L - 2002-3201 - Heilind Electronics, Inc.
Wilmington, MA, United States
TOPJOB S TRIDECK TB L/L/L
2002-3201
TOPJOB S TRIDECK TB L/L/L 2002-3201
TOPJOB S TRIDECK TB L/L/L

TOPJOB S TRIDECK TB L/L/L

Buy Now
Terminal Blk/Strip Wiring Dev - 11177708 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177708
Terminal Blk/Strip Wiring Dev 11177708
TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THRO UGH TERMINAL BLOCK, L/L/L, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM SQUARED, PUSH-IN CAGE CLAMP SERIES, GRAY. FREE 2 YEAR RADWELL WARRANTY

TRIPLE-DECK TERMINAL BLOCK, THROUGH/THROUGH/THROUGH TERMINAL BLOCK, L/L/L, WITHOUT MARKER CARRIER, SUITABLE FOR EX E II APPLICATIONS, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 2.5 MM SQUARED, PUSH-IN CAGE CLAMP SERIES, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago - 28K2023 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
28K2023
Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago 28K2023
TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 6 POSITION, 22-12AWG; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:500V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-3201 2946-2002-3201-ND 5076973 2002-3201 11177708 28K2023
Product Name Triple-deck terminal block - Through terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks TOPJOB S TRIDECK TB L/L/L Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 6 Position, 22-12Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Push in Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 440 volts 300 volts 500 volts
Current Rating 24 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2000-2232 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2448 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers