Hifax TRC 770P MX PK81 is a mineral-filled, UV-stabilized thermoplastic polyolefin elastomer resin designed for injection-molded automotive bumper fascias. It has a density of 1.02 g/cm³, a melt mass-flow rate of 28 g/10 min at 230°C/2.16 kg, a flexural modulus of 1600 MPa, a tensile stress at yield of 19.0 MPa, and notched Izod impact strengths of 5.8 kJ/m² at -30°C and 32 kJ/m² at 23°C. The deflection temperature under load is 125°C at 0.45 MPa. The material is processed by injection molding and is targeted for automotive exterior applications.
Hifax TRC 770P MX PK81 is designed for large automotive exterior applications for excellent part appearance.
| APSX, LLC | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | 770P (2 LBS) |
| Product Name | THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS |
| Type | MoldingCompound; Thermoplastic |
| Form / Shape | Pellets |
| Filler | Unfilled |