ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Film Packaging Exact™ 3139A

Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet
Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Film Packaging
Exact™ 3139A
Exact™ Plastomer Resins for Film Packaging Exact™ 3139A
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 3139A
Product Name Exact™ Plastomer Resins for Film Packaging
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 220 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details