ExxonMobil - Polyethylene Products Exact™ Plastomer Resins for Film Packaging Exact™ 4151A Blown

Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet
Description
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exact™ Plastomer Resins for Film Packaging
Exact™ 4151A Blown
Exact™ Plastomer Resins for Film Packaging Exact™ 4151A Blown
Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Exact plastomer resins for film packaging can be used in blends with polyolefins to improve the heat-sealing performance and toughness in film applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Exact™ 4151A Blown
Product Name Exact™ Plastomer Resins for Film Packaging
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type MoldingCompound; Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Blown - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details