Zytel 101L NC010 is a lubricated polyamide 66 resin for injection molding, offered as pellets. It has a density of 1140 kg/m³, a melt temperature range of 280-300 °C, and a recommended molding temperature of 70 °C. It exhibits a water absorption of 2.6% at 50% RH and a notched Charpy impact strength of 15 kJ/m² at 23°C in the damp condition. The material is rated V-2 for flammability per UL94 and IEC 60695-11-10 at 0.71 mm, with a CTI of 600 V per IEC 60112 and >600 V per UL 746A. It has an electrical volume resistivity of 1E12 Ωm and a relative permittivity of 3.8 at 100 Hz under DAM conditions.
Zytel 101L is an easy flowing, lubricated resin for injection molding.
| APSX, LLC | |
|---|---|
| Product Category | Polyamide and Nylon Resins |
| Product Number | 101L (2 LBS) |
| Product Name | NYLON NATURAL PELLETS |
| General Types | Thermoplastic |
| Process Type | MoldingCompound |
| Form / Shape | Pellets |