INS-8405A is an unmanaged industrial Ethernet switch with five 10/100/1000BASE-T RJ45 ports for expanding Ethernet networks in automation environments. It is housed in an IP40 aluminum case, measures 23.6 x 109.2 x 73.8 mm, and supports DIN rail or wall mounting. The device operates from -40°C to 75°C and accepts 12~48VDC power via a 3-pin terminal block, consuming a maximum of 3W. It features flow control, storm control, VLAN passthrough, auto MDI/MDI-X, and includes reverse polarity and over-load protection. Compliant with FCC Part 15 Class A, EN 55011 Class A, EN 55032 Class A, CE, RoHS, UL 61010-1, and IEC 60068-2-27, -31, -6 standards.
Volktek - INS-8405A is an unmanaged 5-port, 10/100/1000 RJ45 downlink industrial switch for very elementary communication between controllers and devices in automation settings. It offers auto-negotiation on all its ports to aggregate devices easily in industrial ethernet applications. The switch offers various in-built traffic optimization and network performance features with Storm and Flow Control and is VLAN-aware to improve the transmission of data and increase safety in the communication of devices. This switch is built with industrial-grade components, enclosed in an IP40 aluminum case to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40°C~75°C (-40°F~167°F), it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8405A |
| Product Name | Unmanaged Basic Industrial Ethernet Switches |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Form Factor | Wall Mount (optional feature) |