The INS-802E is an unmanaged industrial Ethernet switch with 8 x 10/100Base-TX RJ45 ports and 2 x FX/GbE SFP fiber uplinks, designed for harsh automation environments. It features redundant 12-48VDC power inputs via a 3-pin terminal block, an aluminum IP40-protected housing, and operates from -40°C to 75°C. The switch supports DIN-rail mounting, 802.1p QoS with port priority, iQoS for industrial protocols (Ethernet/IP, PROFINET, GOOSE), VLAN passthrough, flow and storm control, and a dry-contact alarm relay. It complies with FCC Part 15 Class A, CISPR 32 Class A, EN 55032 Class A, and IEC 61000-6-2/6-4 standards. Dimensions are 57.3 x 175 x 126.4 mm and weight is 791 g.
Volktek - The INS-802E is an unmanaged industrial switch equipped with 8-port 10/100Base-TX, and 2-port FX/GbE SFP, dual fiber uplinks and redundant DC power inputs, an ideal solution for deployment in multiple high-speed automation systems. With its dry-contact smart alarm, the INS-802E initiates an alarm function that can be seen and heard on the factory floor in the event of any malfunction. The INS-802E operates in wide temperatures ranging from -40°C to 75°C and absorbs higher than average degrees of vibration and shock, making it perfectly suitable and safe choice for harsh industrial environments.
This switch is built with industrial-grade components, enclosed in an IP40 aluminum case to protect the device from tools and hazards. Designed to withstand vibration, shock, free fall, interference, and temperatures ranging from -40℃~75℃ (-40°F~167°F) it suits extreme industrial environments.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-802E |
| Product Name | Unmanaged Premium Industrial Ethernet Switches |
| Network Equipment | Switch |