Volktek Corporation Wide Power Input Lite Managed Industrial PoE+ Switches SEN-8425PL-24V

Description
Volktek - SEN-8425PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network monitoring. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. Additionally, it offers auto-negotiation on all its ports and supports Modbus TCP to aggregate devices like HMIs and legacy devices easily. With a variety of management tools for configuration, it takes only three hours for technicians to learn how to use this equipment. The Wizard reduces installation to three steps and three minutes. The monitoring and management platform, Topology Map and Dashboard, give useful information in real-time to help users diagnose the network and troubleshoot without on-site technicians at all times. Rate limitation and QoS (Quality of Service) allow network optimization. This switch is built with industrial-grade components, enclosed in metal to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti al security applications without extra power outlet installation needed. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments without airconditioning. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet
Description
Volktek - SEN-8425PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network monitoring. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. Additionally, it offers auto-negotiation on all its ports and supports Modbus TCP to aggregate devices like HMIs and legacy devices easily. With a variety of management tools for configuration, it takes only three hours for technicians to learn how to use this equipment. The Wizard reduces installation to three steps and three minutes. The monitoring and management platform, Topology Map and Dashboard, give useful information in real-time to help users diagnose the network and troubleshoot without on-site technicians at all times. Rate limitation and QoS (Quality of Service) allow network optimization. This switch is built with industrial-grade components, enclosed in metal to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti al security applications without extra power outlet installation needed. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments without airconditioning. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Power Input Lite Managed Industrial PoE+ Switches - SEN-8425PL-24V - Volktek Corporation
Zhonghe, Taiwan
Wide Power Input Lite Managed Industrial PoE+ Switches
SEN-8425PL-24V
Wide Power Input Lite Managed Industrial PoE+ Switches SEN-8425PL-24V
Volktek - SEN-8425PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network monitoring. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. Additionally, it offers auto-negotiation on all its ports and supports Modbus TCP to aggregate devices like HMIs and legacy devices easily. With a variety of management tools for configuration, it takes only three hours for technicians to learn how to use this equipment. The Wizard reduces installation to three steps and three minutes. The monitoring and management platform, Topology Map and Dashboard, give useful information in real-time to help users diagnose the network and troubleshoot without on-site technicians at all times. Rate limitation and QoS (Quality of Service) allow network optimization. This switch is built with industrial-grade components, enclosed in metal to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residenti al security applications without extra power outlet installation needed. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments without airconditioning. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Volktek - SEN-8425PL-24V is a Lite managed 4-port 10/100/1000 PoE+ downlink, 1-port 10/100/1000 RJ45 downlink, and 2-port FX/GbE SFP uplink industrial switch designed for indoor surveillance and internet access points applications with real-time network monitoring. This PoE+ switch features up to 4-port PSE (power sourcing equipment) ports to control all the remote powered devices (PDs) with the help of automated features controlled from the web browser. Additionally, it offers auto-negotiation on all its ports and supports Modbus TCP to aggregate devices like HMIs and legacy devices easily.
With a variety of management tools for configuration, it takes only three hours for technicians to learn how to use this equipment. The Wizard reduces installation to three steps and three minutes. The monitoring and management platform, Topology Map and Dashboard, give useful information in real-time to help users diagnose the network and troubleshoot without on-site technicians at all times. Rate limitation and QoS (Quality of Service) allow network optimization.
This switch is built with industrial-grade components, enclosed in metal to protect the device from tools and hazards. The wide input power range from 24V to 57V enables the device to operate in factory ecosystems and other commercial/residential security applications without extra power outlet installation needed. Designed to withstand vibration, shock, free fall, and temperatures ranging from -10°C~60°C (14°F~140°F) it suits hardened application environments without airconditioning. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails.

Supplier's Site Datasheet

Technical Specifications

  Volktek Corporation
Product Category Network Equipment
Product Number SEN-8425PL-24V
Product Name Wide Power Input Lite Managed Industrial PoE+ Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
DNV & LR Managed Certified Industrial Ethernet Switches - SEN-9648PM-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Unmanaged Basic Industrial Ethernet Switches - 7013-16GT-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Managed 10G Industrial PoE+ Switches-I - 9560-16GP4XS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details