The INS-8224P is an unmanaged industrial PoE+ switch with four 10/100/1000BASE-T PoE+ ports and two Gigabit SFP slots, designed for outdoor surveillance networks. It features a metal IP40 enclosure, operates from -10°C to 60°C, and mounts via DIN rail. The switch delivers up to 30W per port under IEEE 802.3af/at, with a total PoE power budget of 120W. It supports redundant power input via a 6-pin terminal block, includes an alarm relay for power failure notification, and provides fiber uplinks for extended connectivity. Dimensions are 50 x 160 x 120 mm, and it weighs 696 g. Compliant with FCC Part 15 Class A, EN 55022 Class A, and relevant EMI/EMS standards.
Volktek - INS-8224P is an unmanaged 4-port 10/100/1000 PoE+ downlink, and 2-port GbE SFP uplink hardened switch designed for simple plug & play surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP port offers long-distance, noise-free fiber transmissions. The device uses port-based QoS to prioritize traffic on one port, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map.
Designed to work in hardened indoor environments without air conditioning, it's enclosed in an IP40 metal case to protect the device from tools and hazards, and operates at temperatures ranging from -10°C~60°C (14°F~140°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issues alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | INS-8224P |
| Product Name | Unmanaged Industrial PoE+ Switches |
| Network Equipment | Switch |