Visual Sound, Inc. XtendView FiberDVI XtendView FiberDVI

Description
RGB Spectrum RGB Spectrum's XtendView® FiberDVI is a compact single fiber DVI cabling solution for distances up to 1000'. FiberDVI consists of transmit and receive plug-in modules, with industry standard SC type jacks for easy connection of the fiber. This "all-in-the-headshel l" solution uses miniaturized electronics that fit entirely within the DVI connector housing, eliminating the need for external boxes and cables and greatly simplifying installation. EDID is combined with the DVI video, so only a single fiber is needed, an advance over multi-fiber fiber solutions. Fiber optic cable is ideal for transmitting DVI signals over moderate to long distances. It is lightweight, secure, and immune to EMF and RFI interference. Different cables types are available for special requirements, including plenum- rated and armored. And where "sniff-proof" security is needed, fiber is the preferred solution. For added ease of installation, transmit modules offer external power or PIN-power. With easy-to-terminate, widely available SC connectors, XtendView® FiberDVI is an elegant solution that has been missing from the market.
Description
RGB Spectrum RGB Spectrum's XtendView® FiberDVI is a compact single fiber DVI cabling solution for distances up to 1000'. FiberDVI consists of transmit and receive plug-in modules, with industry standard SC type jacks for easy connection of the fiber. This "all-in-the-headshel l" solution uses miniaturized electronics that fit entirely within the DVI connector housing, eliminating the need for external boxes and cables and greatly simplifying installation. EDID is combined with the DVI video, so only a single fiber is needed, an advance over multi-fiber fiber solutions. Fiber optic cable is ideal for transmitting DVI signals over moderate to long distances. It is lightweight, secure, and immune to EMF and RFI interference. Different cables types are available for special requirements, including plenum- rated and armored. And where "sniff-proof" security is needed, fiber is the preferred solution. For added ease of installation, transmit modules offer external power or PIN-power. With easy-to-terminate, widely available SC connectors, XtendView® FiberDVI is an elegant solution that has been missing from the market.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
XtendView FiberDVI
XtendView FiberDVI
XtendView FiberDVI XtendView FiberDVI
RGB Spectrum RGB Spectrum's XtendView® FiberDVI is a compact single fiber DVI cabling solution for distances up to 1000'. FiberDVI consists of transmit and receive plug-in modules, with industry standard SC type jacks for easy connection of the fiber. This "all-in-the-headshel l" solution uses miniaturized electronics that fit entirely within the DVI connector housing, eliminating the need for external boxes and cables and greatly simplifying installation. EDID is combined with the DVI video, so only a single fiber is needed, an advance over multi-fiber fiber solutions. Fiber optic cable is ideal for transmitting DVI signals over moderate to long distances. It is lightweight, secure, and immune to EMF and RFI interference. Different cables types are available for special requirements, including plenum- rated and armored. And where "sniff-proof" security is needed, fiber is the preferred solution. For added ease of installation, transmit modules offer external power or PIN-power. With easy-to-terminate, widely available SC connectors, XtendView® FiberDVI is an elegant solution that has been missing from the market.

RGB Spectrum

RGB Spectrum's XtendView® FiberDVI is a compact single fiber DVI cabling solution for distances up to 1000'. FiberDVI consists of transmit and receive plug-in modules, with industry standard SC type jacks for easy connection of the fiber. This "all-in-the-headshell" solution uses miniaturized electronics that fit entirely within the DVI connector housing, eliminating the need for external boxes and cables and greatly simplifying installation. EDID is combined with the DVI video, so only a single fiber is needed, an advance over multi-fiber fiber solutions. Fiber optic cable is ideal for transmitting DVI signals over moderate to long distances. It is lightweight, secure, and immune to EMF and RFI interference. Different cables types are available for special requirements, including plenum- rated and armored. And where "sniff-proof" security is needed, fiber is the preferred solution. For added ease of installation, transmit modules offer external power or PIN-power. With easy-to-terminate, widely available SC connectors, XtendView® FiberDVI is an elegant solution that has been missing from the market.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number XtendView FiberDVI
Product Name XtendView FiberDVI
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details