The S.I.Tech Fiber Optic Cable Assembly part number 7201 is a multimode 50 μm indoor fiber optic cable with one fiber, offering an attenuation of 3 dB/km at 850 nm. It is terminated with an FC connector and does not include a breakout kit. The cable assembly is tested for attenuation, serialized, and individually packed according to S.I.Tech specifications.
S.I.Tech Fiber Optic Cable Assemblies are precision made to customer specifications or S.I.Tech specifications. Each assembly is tested for attenuation, serialized, and individually packed.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 7201 |
| Product Name | Fiber Optic Cable |
| Cable Type | Simplex; Multifiber (optional feature) |
| Fiber Mode | Multimode |
| Number of Fibers | 1 |