Newport MKS Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. F-MCC-T-1FC

Description
The F-MCC-T-1FC is a 1 meter length high temperature, multi-mode step index fiber patch cord with FC connectors. A 200 μm core diameter with a bonded hard polymer 220 μm cladding supports 250-1100 nm operation. This high-temperature, all-silica, high OH-sensor grade fiber patch cord features a polyimide buffer coating. The fiber's upper operating range is extended to +375°C, FC connector is up to +80°C, while its chemical and abrasion resistance is increased. Due to its high temperature applications, the cable is not jacketed. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.
Request a Quote
Description
The F-MCC-T-1FC is a 1 meter length high temperature, multi-mode step index fiber patch cord with FC connectors. A 200 μm core diameter with a bonded hard polymer 220 μm cladding supports 250-1100 nm operation. This high-temperature, all-silica, high OH-sensor grade fiber patch cord features a polyimide buffer coating. The fiber's upper operating range is extended to +375°C, FC connector is up to +80°C, while its chemical and abrasion resistance is increased. Due to its high temperature applications, the cable is not jacketed. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Irvine, CA, United States
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC.
F-MCC-T-1FC
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. F-MCC-T-1FC
The F-MCC-T-1FC is a 1 meter length high temperature, multi-mode step index fiber patch cord with FC connectors. A 200 μm core diameter with a bonded hard polymer 220 μm cladding supports 250-1100 nm operation. This high-temperature, all-silica, high OH-sensor grade fiber patch cord features a polyimide buffer coating. The fiber's upper operating range is extended to +375°C, FC connector is up to +80°C, while its chemical and abrasion resistance is increased. Due to its high temperature applications, the cable is not jacketed. Custom Multimode Patch Cables Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors. Available Off-the-shelf We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH -CUSTOM . Excellent Performance Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.

The F-MCC-T-1FC is a 1 meter length high temperature, multi-mode step index fiber patch cord with FC connectors. A 200 μm core diameter with a bonded hard polymer 220 μm cladding supports 250-1100 nm operation. This high-temperature, all-silica, high OH-sensor grade fiber patch cord features a polyimide buffer coating. The fiber's upper operating range is extended to +375°C, FC connector is up to +80°C, while its chemical and abrasion resistance is increased. Due to its high temperature applications, the cable is not jacketed.

Custom Multimode Patch Cables


Use Model Number F-PATCH-CUSTOM to configure a custom fiber-optic patch cord using these fibers. You can specify the fiber type, length, jacketing, and input and output connectors.

Available Off-the-shelf


We carry many standard fiber optic patch cables available off-the-shelf for operating wavelengths from 250 to 2100 nm. The standard patch cables are available in several different lengths and connector types. These fibers have an inner jacket surrounded by a layer of Aramid yarn for extra protection. A PVC cable jacket provides additional environmental protection. If there is not a standard patch cable available for your application, please try our custom patch cable configurator:F-PATCH-CUSTOM .

Excellent Performance


Our Standard Patch Cable exhibit low attenuation while utilizing either step-index and graded-index designs and have a uniform core refractive index and a matched-clad profile.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Cables
Product Number F-MCC-T-1FC
Product Name Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC.
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details