Boston Acoustics, Inc. Car Audio, Amplifier GT-2125

Description
2-channel car amplifier Q-Tune™ technology combines sophisticated crossover adjustments with Q-Control settings to seamlessly transition rear bass to the front sound stage High efficiency and output stages delivering increased power into lower impedance and maximum dynamics and transient response DualMode™ High-current, high-power design for 2 channel or mono operation. 1-ohm Stereo / 2-ohm mono stable Advanced fan cooling allows varied mounting positions Fully Adjustable crossover highpass and lowpass crossover for exact integration of speakers and subwoofers Low-profile height 2 3/8"(61mm) allows installation in tight locations Adjustable mounting feet accommodate varied mounting surfaces
Datasheet
Description
2-channel car amplifier Q-Tune™ technology combines sophisticated crossover adjustments with Q-Control settings to seamlessly transition rear bass to the front sound stage High efficiency and output stages delivering increased power into lower impedance and maximum dynamics and transient response DualMode™ High-current, high-power design for 2 channel or mono operation. 1-ohm Stereo / 2-ohm mono stable Advanced fan cooling allows varied mounting positions Fully Adjustable crossover highpass and lowpass crossover for exact integration of speakers and subwoofers Low-profile height 2 3/8"(61mm) allows installation in tight locations Adjustable mounting feet accommodate varied mounting surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Amplifier - GT-2125 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Amplifier
GT-2125
Car Audio, Amplifier GT-2125
2-channel car amplifier Q-Tune™ technology combines sophisticated crossover adjustments with Q-Control settings to seamlessly transition rear bass to the front sound stage High efficiency and output stages delivering increased power into lower impedance and maximum dynamics and transient response DualMode™ High-current, high-power design for 2 channel or mono operation. 1-ohm Stereo / 2-ohm mono stable Advanced fan cooling allows varied mounting positions Fully Adjustable crossover highpass and lowpass crossover for exact integration of speakers and subwoofers Low-profile height 2 3/8"(61mm) allows installation in tight locations Adjustable mounting feet accommodate varied mounting surfaces

2-channel car amplifier
Q-Tune™ technology combines sophisticated crossover adjustments with Q-Control settings to seamlessly transition rear bass to the front sound stage
High efficiency and output stages delivering increased power into lower impedance and maximum dynamics and transient response
DualMode™ High-current, high-power design for 2 channel or mono operation.
1-ohm Stereo / 2-ohm mono stable
Advanced fan cooling allows varied mounting positions
Fully Adjustable crossover highpass and lowpass crossover for exact integration of speakers and subwoofers
Low-profile height 2 3/8"(61mm) allows installation in tight locations
Adjustable mounting feet accommodate varied mounting surfaces

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GT-2125
Product Name Car Audio, Amplifier
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
Monoblock Class D Marine Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - MHD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details
Car Audio, Amplifier - GTA-1105 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB; Class D
Frequency Response 1.00E-5 to 0.0500 MHz
View Details