Biamp Systems, Ltd. Amplifiers TesiraXEL 1200.1

Description
TesiraXEL™ 1200.1 is an AVB/TSN enabled, digital networked, four channel amplifier. The 1200.1 delivers extraordinary flexibility — from power distribution, to selectable speaker impedance, to connectivity options, it’s an ideal choice. The 1200.1 leverages a unique power distribution architecture allowing users to distribute 1-100% of available power to any channel. The TesiraXEL 1200.1 also supports both selectable impedance (4Ω, 8Ω, 70V, or 100V) and delay equalization per channel, allowing for maximum design flexibility. To streamline installations, the 1200.1 includes an audible locate function on the front panel to validate connected loudspeaker runs without requiring the amplifier to be configured. The TesiraXEL 1200.1 comes with a software-configurabl e media interface, allowing designers to choose their preferred network topology — redundancy, daisy chain, single-cable, or separate control and media are all supported. The 1200.1 is ideal for training rooms, lecture halls, performing arts venues, houses of worship or other applications where sound distribution or reinforcement is needed. Four channel amplifier 100% asymmetrical loading per channel Selectable impedance per channel: 4Ω, 8Ω, 70V, 100V Configurable media interface: support for daisy chain, network redundancy, and single cable Audible locate available from the front panel Auto standby mode Supports delay equalization per channel Supports port authentication via IEEE 802.1X Configurable via Tesira software Rack mountable (2RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
TesiraXEL™ 1200.1 is an AVB/TSN enabled, digital networked, four channel amplifier. The 1200.1 delivers extraordinary flexibility — from power distribution, to selectable speaker impedance, to connectivity options, it’s an ideal choice. The 1200.1 leverages a unique power distribution architecture allowing users to distribute 1-100% of available power to any channel. The TesiraXEL 1200.1 also supports both selectable impedance (4Ω, 8Ω, 70V, or 100V) and delay equalization per channel, allowing for maximum design flexibility. To streamline installations, the 1200.1 includes an audible locate function on the front panel to validate connected loudspeaker runs without requiring the amplifier to be configured. The TesiraXEL 1200.1 comes with a software-configurabl e media interface, allowing designers to choose their preferred network topology — redundancy, daisy chain, single-cable, or separate control and media are all supported. The 1200.1 is ideal for training rooms, lecture halls, performing arts venues, houses of worship or other applications where sound distribution or reinforcement is needed. Four channel amplifier 100% asymmetrical loading per channel Selectable impedance per channel: 4Ω, 8Ω, 70V, 100V Configurable media interface: support for daisy chain, network redundancy, and single cable Audible locate available from the front panel Auto standby mode Supports delay equalization per channel Supports port authentication via IEEE 802.1X Configurable via Tesira software Rack mountable (2RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifiers - TesiraXEL 1200.1 - Biamp Systems, Ltd.
Beaverton, OR, United States
TesiraXEL™ 1200.1 is an AVB/TSN enabled, digital networked, four channel amplifier. The 1200.1 delivers extraordinary flexibility — from power distribution, to selectable speaker impedance, to connectivity options, it’s an ideal choice. The 1200.1 leverages a unique power distribution architecture allowing users to distribute 1-100% of available power to any channel. The TesiraXEL 1200.1 also supports both selectable impedance (4Ω, 8Ω, 70V, or 100V) and delay equalization per channel, allowing for maximum design flexibility. To streamline installations, the 1200.1 includes an audible locate function on the front panel to validate connected loudspeaker runs without requiring the amplifier to be configured. The TesiraXEL 1200.1 comes with a software-configurabl e media interface, allowing designers to choose their preferred network topology — redundancy, daisy chain, single-cable, or separate control and media are all supported. The 1200.1 is ideal for training rooms, lecture halls, performing arts venues, houses of worship or other applications where sound distribution or reinforcement is needed. Four channel amplifier 100% asymmetrical loading per channel Selectable impedance per channel: 4Ω, 8Ω, 70V, 100V Configurable media interface: support for daisy chain, network redundancy, and single cable Audible locate available from the front panel Auto standby mode Supports delay equalization per channel Supports port authentication via IEEE 802.1X Configurable via Tesira software Rack mountable (2RU) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

TesiraXEL™ 1200.1 is an AVB/TSN enabled, digital networked, four channel amplifier. The 1200.1 delivers extraordinary flexibility — from power distribution, to selectable speaker impedance, to connectivity options, it’s an ideal choice. The 1200.1 leverages a unique power distribution architecture allowing users to distribute 1-100% of available power to any channel. The TesiraXEL 1200.1 also supports both selectable impedance (4Ω, 8Ω, 70V, or 100V) and delay equalization per channel, allowing for maximum design flexibility. To streamline installations, the 1200.1 includes an audible locate function on the front panel to validate connected loudspeaker runs without requiring the amplifier to be configured. The TesiraXEL 1200.1 comes with a software-configurable media interface, allowing designers to choose their preferred network topology — redundancy, daisy chain, single-cable, or separate control and media are all supported. The 1200.1 is ideal for training rooms, lecture halls, performing arts venues, houses of worship or other applications where sound distribution or reinforcement is needed.

  • Four channel amplifier
  • 100% asymmetrical loading per channel
  • Selectable impedance per channel: 4Ω, 8Ω, 70V, 100V
  • Configurable media interface: support for daisy chain, network redundancy, and single cable
  • Audible locate available from the front panel
  • Auto standby mode
  • Supports delay equalization per channel
  • Supports port authentication via IEEE 802.1X
  • Configurable via Tesira software
  • Rack mountable (2RU)
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number TesiraXEL 1200.1
Product Name Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Commercial Audio Power Amplifiers - REVAMP1120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 120 watts
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details