Knowles Electronics, LLC. Speakers FH-23821-000

Description
260 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
260 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1315-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1315-ND
Speakers 423-1315-ND
260 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

260 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FH-23821-000
Speakers & Transducers FH-23821-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1315-ND FH-23821-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
Speaker - RMC10WF-4A - MISCO
Specs
Nominal Power 75 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details