Biamp Systems, Ltd. Commercial Audio Power Amplifiers REVAMP2150

Description
The new all-purpose REVAMP2150 is a professional 2-channel digital power amplifier with 2 x 165 watts dynamic output power @ 4 ohms, that can easily be bridged into a powerful 330 watts @ 8 ohms single amplifier. This class-D amplifier is convection cooled without built-in fans which implies that the amplifier is completely noiseless and dust-free. The unit has multiple speaker and amp protection circuits built inside for DC protect, over current protect, over temperature protect and protection against input overload. During the configuration of the input gain, the rear clip LED indicator is very useful and handy for a fast and easy installation. Versatile connectivity due to balanced and unbalanced inputs on euroblock or cinch, pass-through outputs on cinch and loudspeaker outputs on euroblock. Housed in a straightforward 1U slim and lightweight design without front control our REVAMP2150 is an amplifier unlike any other in the small and mid-sized fixed install audio market.
Datasheet
Description
The new all-purpose REVAMP2150 is a professional 2-channel digital power amplifier with 2 x 165 watts dynamic output power @ 4 ohms, that can easily be bridged into a powerful 330 watts @ 8 ohms single amplifier. This class-D amplifier is convection cooled without built-in fans which implies that the amplifier is completely noiseless and dust-free. The unit has multiple speaker and amp protection circuits built inside for DC protect, over current protect, over temperature protect and protection against input overload. During the configuration of the input gain, the rear clip LED indicator is very useful and handy for a fast and easy installation. Versatile connectivity due to balanced and unbalanced inputs on euroblock or cinch, pass-through outputs on cinch and loudspeaker outputs on euroblock. Housed in a straightforward 1U slim and lightweight design without front control our REVAMP2150 is an amplifier unlike any other in the small and mid-sized fixed install audio market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Power Amplifiers - REVAMP2150 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Power Amplifiers
REVAMP2150
Commercial Audio Power Amplifiers REVAMP2150
The new all-purpose REVAMP2150 is a professional 2-channel digital power amplifier with 2 x 165 watts dynamic output power @ 4 ohms, that can easily be bridged into a powerful 330 watts @ 8 ohms single amplifier. This class-D amplifier is convection cooled without built-in fans which implies that the amplifier is completely noiseless and dust-free. The unit has multiple speaker and amp protection circuits built inside for DC protect, over current protect, over temperature protect and protection against input overload. During the configuration of the input gain, the rear clip LED indicator is very useful and handy for a fast and easy installation. Versatile connectivity due to balanced and unbalanced inputs on euroblock or cinch, pass-through outputs on cinch and loudspeaker outputs on euroblock. Housed in a straightforward 1U slim and lightweight design without front control our REVAMP2150 is an amplifier unlike any other in the small and mid-sized fixed install audio market.

The new all-purpose REVAMP2150 is a professional 2-channel digital power amplifier with 2 x 165 watts dynamic output power @ 4 ohms, that can easily be bridged into a powerful 330 watts @ 8 ohms single amplifier. This class-D amplifier is convection cooled without built-in fans which implies that the amplifier is completely noiseless and dust-free. The unit has multiple speaker and amp protection circuits built inside for DC protect, over current protect, over temperature protect and protection against input overload. During the configuration of the input gain, the rear clip LED indicator is very useful and handy for a fast and easy installation. Versatile connectivity due to balanced and unbalanced inputs on euroblock or cinch, pass-through outputs on cinch and loudspeaker outputs on euroblock. Housed in a straightforward 1U slim and lightweight design without front control our REVAMP2150 is an amplifier unlike any other in the small and mid-sized fixed install audio market.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number REVAMP2150
Product Name Commercial Audio Power Amplifiers
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
1.2W Monaural Speaker Amplifier for Automotive - BD78320EFJ-M - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Output Gain 20 dB
Continuous Power 1.6 watts
View Details
LxT PREAMP CLASS 2 -19 dB - PRMLXT2B - PCB Piezotronics, Inc.
Specs
Type Preamplifier
View Details